DiTom Microwave, Inc. Dual Junction Isolator D4I0670

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I0670
Dual Junction Isolator D4I0670
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I0670-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0670-ND
RF Circulators and Isolators 2236-D4I0670-ND
0.60 - 0.70 GHZ ISOLATOR

0.60 - 0.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0670 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0670
RF and Wireless - RF Circulators and Isolators D4I0670
0.60 - 0.70 GHZ ISOLATOR

0.60 - 0.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I0670 2236-D4I0670-ND D4I0670
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 3.16" x .73" x 1.62"
Frequency Range: 600 to 700 MHz 600 to 700 MHz
Isolation 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details