DiTom Microwave, Inc. Dual Junction Isolator D4I0223

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I0223
Dual Junction Isolator D4I0223
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I0223-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0223-ND
RF Circulators and Isolators 2236-D4I0223-ND
2.00 - 2.30 GHZ ISOLATOR

2.00 - 2.30 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0223 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0223
RF and Wireless - RF Circulators and Isolators D4I0223
2.00 - 2.30 GHZ ISOLATOR

2.00 - 2.30 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I0223 2236-D4I0223-ND D4I0223
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 2" x .5" x 1"
Frequency Range: 2000 to 2300 MHz 2000 to 2300 MHz
Isolation 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details