DiTom Microwave, Inc. RF Circulators and Isolators D4I0118-1

Description
1.60 - 1.80 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.60 - 1.80 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I0118-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I0118-1-ND
RF Circulators and Isolators 2236-D4I0118-1-ND
1.60 - 1.80 GHZ ISOLATOR

1.60 - 1.80 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I0118-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I0118-1
RF and Wireless - RF Circulators and Isolators D4I0118-1
1.60 - 1.80 GHZ ISOLATOR

1.60 - 1.80 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I0118-1-ND D4I0118-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1313T - kTB Solutions
Specs
Component Isolator
Frequency Range: 1710 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details