DiTom Microwave, Inc. RF Circulators and Isolators D4C8018-2

Description
8.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8018-2-ND
RF Circulators and Isolators 2236-D4C8018-2-ND
8.00 - 18.00 GHZ CIRCULATOR

8.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C8018-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C8018-2
RF and Wireless - RF Circulators and Isolators D4C8018-2
8.00 - 18.00 GHZ CIRCULATOR

8.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C8018-2-ND D4C8018-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Specs
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details