DiTom Microwave, Inc. RF Circulators and Isolators D4C8012Y

Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet
Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C8012Y-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C8012Y-ND
RF Circulators and Isolators 2236-D4C8012Y-ND
8.00 - 12.00 GHZ CRYOGENIC CIRCU

8.00 - 12.00 GHZ CRYOGENIC CIRCU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D4C8012Y-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details