DiTom Microwave, Inc. RF Circulators and Isolators D4C7011-5

Description
7.00 - 11.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
7.00 - 11.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C7011-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C7011-5-ND
RF Circulators and Isolators 2236-D4C7011-5-ND
7.00 - 11.00 GHZ CIRCULATOR

7.00 - 11.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C7011-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C7011-5
RF and Wireless - RF Circulators and Isolators D4C7011-5
7.00 - 11.00 GHZ CIRCULATOR

7.00 - 11.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C7011-5-ND D4C7011-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details