DiTom Microwave, Inc. Circulators D4C5095Y-4K-2

Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C5095Y-4K-2
Circulators D4C5095Y-4K-2
5.10 - 9.50 GHz Cryogenic Circulator, Op

5.10 - 9.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C5095Y-4K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Drop-In Circulators - NDC1220D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details