DiTom Microwave, Inc. Circulators D4C4312YMG-77K

Description
4.30 - 12.30 GHz Cryogenic Circulator, O
Request a Quote
Description
4.30 - 12.30 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4312YMG-77K
Circulators D4C4312YMG-77K
4.30 - 12.30 GHz Cryogenic Circulator, O

4.30 - 12.30 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4312YMG-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Drop-In Isolators - NDI7070X - kTB Solutions
Specs
Component Isolator
Frequency Range: 130 to 2000 MHz
Isolation 10 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details