DiTom Microwave, Inc. Circulators D4C4013Y-4K-1

Description
4.35 - 13.15 GHz Cryogenic Circulator, O
Request a Quote
Description
4.35 - 13.15 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4013Y-4K-1
Circulators D4C4013Y-4K-1
4.35 - 13.15 GHz Cryogenic Circulator, O

4.35 - 13.15 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4013Y-4K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details