DiTom Microwave, Inc. RF Circulators and Isolators D4C3783-3

Description
3.07 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.07 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C3783-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C3783-3-ND
RF Circulators and Isolators 2236-D4C3783-3-ND
3.07 - 8.30 GHZ CIRCULATOR

3.07 - 8.30 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C3783-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C3783-3
RF and Wireless - RF Circulators and Isolators D4C3783-3
3.07 - 8.30 GHZ CIRCULATOR

3.07 - 8.30 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C3783-3-ND D4C3783-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details