DiTom Microwave, Inc. Dual Junction Circulator D4C3060

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C3060
Dual Junction Circulator D4C3060
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C3060
Product Name Dual Junction Circulator
Component Circulator
Package Size 2.5" x .73" x 1.25"
Frequency Range: 3000 to 6000 MHz
Isolation 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details