DiTom Microwave, Inc. RF Circulators and Isolators D4C2640-2

Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2640-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2640-2-ND
RF Circulators and Isolators 2236-D4C2640-2-ND
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2640-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2640-2
RF and Wireless - RF Circulators and Isolators D4C2640-2
26.50 - 40.00 GHZ CIRCULATOR

26.50 - 40.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2640-2-ND D4C2640-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details