DiTom Microwave, Inc. Circulators D4C2342Y-77K-3

Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote
Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C2342Y-77K-3
Circulators D4C2342Y-77K-3
23.50 - 41.60 GHz Cryogenic Circulator,

23.50 - 41.60 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C2342Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details