DiTom Microwave, Inc. RF Circulators and Isolators D4C2030-3

Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2030-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2030-3-ND
RF Circulators and Isolators 2236-D4C2030-3-ND
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2030-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2030-3
RF and Wireless - RF Circulators and Isolators D4C2030-3
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2030-3-ND D4C2030-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details