DiTom Microwave, Inc. Dual Junction Circulator D4C0112

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C0112
Dual Junction Circulator D4C0112
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C0112
Product Name Dual Junction Circulator
Component Circulator
Package Size 2.5" x .73" x 1.25"
Frequency Range: 1200 to 1400 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI1925X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details