DiTom Microwave, Inc. Circulators D3MC5011Y-4K-5

Description
5.20 - 11.00 GHz Cryogenic Circulator, O
Request a Quote
Description
5.20 - 11.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC5011Y-4K-5
Circulators D3MC5011Y-4K-5
5.20 - 11.00 GHz Cryogenic Circulator, O

5.20 - 11.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC5011Y-4K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details