DiTom Microwave, Inc. Circulators D3MC4012Y-77K-7

Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-77K-7
Circulators D3MC4012Y-77K-7
4.60 - 11.70 GHz Cryogenic Circulator, O

4.60 - 11.70 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details