DiTom Microwave, Inc. Circulators D3MC4012Y-77K-3

Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-77K-3
Circulators D3MC4012Y-77K-3
4.60 - 11.70 GHz Cryogenic Circulator, O

4.60 - 11.70 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details