DiTom Microwave, Inc. Circulators D3MC4012Y-4K

Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote
Description
4.80 - 11.75 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-4K
Circulators D3MC4012Y-4K
4.80 - 11.75 GHz Cryogenic Circulator, O

4.80 - 11.75 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Coaxial Circulators - NCC3434E - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details