DiTom Microwave, Inc. RF Circulators and Isolators D3I9211-1

Description
9.20 - 10.50 GHZ ISOLATOR
Request a Quote Datasheet
Description
9.20 - 10.50 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I9211-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I9211-1-ND
RF Circulators and Isolators 2236-D3I9211-1-ND
9.20 - 10.50 GHZ ISOLATOR

9.20 - 10.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I9211-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I9211-1
RF and Wireless - RF Circulators and Isolators D3I9211-1
9.20 - 10.50 GHZ ISOLATOR

9.20 - 10.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I9211-1-ND D3I9211-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details