DiTom Microwave, Inc. Circulators D3I8713YMG-4K-1

Description
8.70 - 12.90 GHz Cryogenic Isolator, Opt
Request a Quote
Description
8.70 - 12.90 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I8713YMG-4K-1
Circulators D3I8713YMG-4K-1
8.70 - 12.90 GHz Cryogenic Isolator, Opt

8.70 - 12.90 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I8713YMG-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz Drop in Broadband Circulator Coaxial - UIYBDC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details