DiTom Microwave, Inc. Circulators D3I8012YMG-77K-3

Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I8012YMG-77K-3
Circulators D3I8012YMG-77K-3
8.00 - 12.00 GHz Cryogenic Isolator, Opt

8.00 - 12.00 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I8012YMG-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details