DiTom Microwave, Inc. RF Circulators and Isolators D3I8012Y

Description
8.00 - 12.00 GHZ CRYOGENIC ISOLA
Request a Quote Datasheet
Description
8.00 - 12.00 GHZ CRYOGENIC ISOLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I8012Y-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8012Y-ND
RF Circulators and Isolators 2236-D3I8012Y-ND
8.00 - 12.00 GHZ CRYOGENIC ISOLA

8.00 - 12.00 GHZ CRYOGENIC ISOLA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I8012Y-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details