Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ISOLATORS AND RF CIRCULATORS
DITOM MICROWAVE, INC.
D3I8012Y-4K-3 -- CIRCULATORS
DiTom Microwave, Inc.
Circulators
D3I8012Y-4K-3
Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote
Email Supplier
Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Circulators
D3I8012Y-4K-3
Circulators
D3I8012Y-4K-3
8.00 - 12.00 GHz Cryogenic Isolator, Opt
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
RF Isolators and RF Circulators
Product Number
D3I8012Y-4K-3
Product Name
Circulators
Component
Isolator
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
UIY Inc.
Waveguide Isolator 10 to 15GHz
UIYWI4444A
Specs
Component
Isolator
Configuration
Waveguide
Package Size
44.5mm x 44.5mm x 38.1mm
View Details
Crane Aerospace & Electronics
Isolators
2750D0100-01
Specs
Component
Isolator
Frequency Range:
4400 to 5000 MHz
Isolation
17 dB
View Details
kTB Solutions
Coaxial Circulators
NCC3538X
Specs
Component
Circulator
Frequency Range:
300 to 1850 MHz
Isolation
25 dB
View Details
Smiths Interconnect, a Molex company
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
Specs
Insertion Loss
0.1200 to 0.2000 dB
Return Loss
23 dB
View Details