DiTom Microwave, Inc. RF Circulators and Isolators D3I7018-1

Description
7.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I7018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7018-1-ND
RF Circulators and Isolators 2236-D3I7018-1-ND
7.00 - 18.00 GHZ ISOLATOR

7.00 - 18.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7018-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7018-1
RF and Wireless - RF Circulators and Isolators D3I7018-1
7.00 - 18.00 GHZ ISOLATOR

7.00 - 18.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I7018-1-ND D3I7018-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details