DiTom Microwave, Inc. Circulators D3I5080Y-4K-2

Description
5.40 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I5080Y-4K-2
Circulators D3I5080Y-4K-2
5.40 - 8.50 GHz Cryogenic Isolator, Opti

5.40 - 8.50 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I5080Y-4K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details