DiTom Microwave, Inc. RF Circulators and Isolators D3I4080YMG-3

Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4080YMG-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4080YMG-3-ND
RF Circulators and Isolators 2236-D3I4080YMG-3-ND
4.00 - 8.00 GHz Cryogenic Isolat

4.00 - 8.00 GHz Cryogenic Isolat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I4080YMG-3-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details