DiTom Microwave, Inc. RF Circulators and Isolators D3I4080YMG-2

Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4080YMG-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4080YMG-2-ND
RF Circulators and Isolators 2236-D3I4080YMG-2-ND
4.00 - 8.00 GHz Cryogenic Isolat

4.00 - 8.00 GHz Cryogenic Isolat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I4080YMG-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details