DiTom Microwave, Inc. Circulators D3I4013Y-4K-1

Description
4.35 - 13.15 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.35 - 13.15 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I4013Y-4K-1
Circulators D3I4013Y-4K-1
4.35 - 13.15 GHz Cryogenic Isolator, Opt

4.35 - 13.15 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I4013Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details