DiTom Microwave, Inc. Circulators D3I4012Y-77K-1

Description
4.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I4012Y-77K-1
Circulators D3I4012Y-77K-1
4.00 - 12.00 GHz Cryogenic Isolator, Opt

4.00 - 12.00 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I4012Y-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
High Power Isolator Coaxial 45 to 270MHz - UIYCI6075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details