DiTom Microwave, Inc. RF Circulators and Isolators D3I3740Q-1

Description
37.00 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3740Q-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3740Q-1-ND
RF Circulators and Isolators 2236-D3I3740Q-1-ND
37.00 - 40.00 GHZ ISOLATOR, 2.4M

37.00 - 40.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3740Q-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3740Q-1
RF and Wireless - RF Circulators and Isolators D3I3740Q-1
37.00 - 40.00 GHZ ISOLATOR, 2.4M

37.00 - 40.00 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3740Q-1-ND D3I3740Q-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details