DiTom Microwave, Inc. RF Circulators and Isolators D3I3090-2

Description
3.00 - 9.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
3.00 - 9.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3090-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3090-2-ND
RF Circulators and Isolators 2236-D3I3090-2-ND
3.00 - 9.00 GHZ ISOLATOR

3.00 - 9.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3090-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3090-2
RF and Wireless - RF Circulators and Isolators D3I3090-2
3.00 - 9.00 GHZ ISOLATOR

3.00 - 9.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3090-2-ND D3I3090-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details