DiTom Microwave, Inc. Single Junction Isolator D3I3060

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I3060 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I3060
Single Junction Isolator D3I3060
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I3060-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3060-ND
RF Circulators and Isolators 2236-D3I3060-ND
3.00 - 6.00 GHZ ISOLATOR

3.00 - 6.00 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I3060 2236-D3I3060-ND
Product Name Single Junction Isolator RF Circulators and Isolators
Component Isolator Isolator
Package Size 1.25" x .7" x 1.25"
Frequency Range: 3000 to 6000 MHz
Isolation 21 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 3 to 6GHz - UIYBDI2528A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details