DiTom Microwave, Inc. RF Circulators and Isolators D3I2640Q

Description
26.50 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I2640Q-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I2640Q-ND
RF Circulators and Isolators 2236-D3I2640Q-ND
26.50 - 40.00 GHZ ISOLATOR, 2.4M

26.50 - 40.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I2640Q - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I2640Q
RF and Wireless - RF Circulators and Isolators D3I2640Q
26.50 - 40.00 GHZ ISOLATOR, 2.4M

26.50 - 40.00 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I2640Q-ND D3I2640Q
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details