DiTom Microwave, Inc. Circulators D3I2427Y-4K-1

Description
24.35 - 27.50 GHz Cryogenic Isolator, Op
Request a Quote
Description
24.35 - 27.50 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I2427Y-4K-1
Circulators D3I2427Y-4K-1
24.35 - 27.50 GHz Cryogenic Isolator, Op

24.35 - 27.50 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I2427Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details
Coaxial Isolators - NCI7448H - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details