DiTom Microwave, Inc. RF Circulators and Isolators D3I1218-2

Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
12.00 - 18.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1218-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1218-2-ND
RF Circulators and Isolators 2236-D3I1218-2-ND
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1218-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1218-2
RF and Wireless - RF Circulators and Isolators D3I1218-2
12.00 - 18.00 GHZ ISOLATOR

12.00 - 18.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1218-2-ND D3I1218-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details