DiTom Microwave, Inc. Single Junction Isolator D3I0112

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I0112 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I0112
Single Junction Isolator D3I0112
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I0112
Product Name Single Junction Isolator
Component Isolator
Package Size 1.25" x .73 " x 1.25"
Frequency Range: 1200 to 1400 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details