DiTom Microwave, Inc. RF Circulators and Isolators D3I0112-1

Description
1.20 - 1.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.20 - 1.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0112-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0112-1-ND
RF Circulators and Isolators 2236-D3I0112-1-ND
1.20 - 1.40 GHZ ISOLATOR

1.20 - 1.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0112-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0112-1
RF and Wireless - RF Circulators and Isolators D3I0112-1
1.20 - 1.40 GHZ ISOLATOR

1.20 - 1.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0112-1-ND D3I0112-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3434E - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details