DiTom Microwave, Inc. RF Circulators and Isolators D3I0102N-2

Description
1.00 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
1.00 - 2.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I0102N-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I0102N-2-ND
RF Circulators and Isolators 2236-D3I0102N-2-ND
1.00 - 2.00 GHZ ISOLATOR

1.00 - 2.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I0102N-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I0102N-2
RF and Wireless - RF Circulators and Isolators D3I0102N-2
1.00 - 2.00 GHZ ISOLATOR

1.00 - 2.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I0102N-2-ND D3I0102N-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details