DiTom Microwave, Inc. Circulators D3C8713Y-4K-7

Description
8.70 - 12.90 GHz Cryogenic Circulator, O
Request a Quote
Description
8.70 - 12.90 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8713Y-4K-7
Circulators D3C8713Y-4K-7
8.70 - 12.90 GHz Cryogenic Circulator, O

8.70 - 12.90 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8713Y-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details