DiTom Microwave, Inc. Circulators D3C8292Y-77K-4

Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote
Description
8.20 - 9.20 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C8292Y-77K-4
Circulators D3C8292Y-77K-4
8.20 - 9.20 GHz Cryogenic Circulator, Op

8.20 - 9.20 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C8292Y-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details