DiTom Microwave, Inc. RF Circulators and Isolators D3C8020-6

Description
8.00 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
8.00 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C8020-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C8020-6-ND
RF Circulators and Isolators 2236-D3C8020-6-ND
8.00 - 20.00 GHZ CIRCULATOR

8.00 - 20.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C8020-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C8020-6
RF and Wireless - RF Circulators and Isolators D3C8020-6
8.00 - 20.00 GHZ CIRCULATOR

8.00 - 20.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C8020-6-ND D3C8020-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details