DiTom Microwave, Inc. RF Circulators and Isolators D3C8012YMG

Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet
Description
8.00 - 12.00 GHZ CRYOGENIC CIRCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C8012YMG-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C8012YMG-ND
RF Circulators and Isolators 2236-D3C8012YMG-ND
8.00 - 12.00 GHZ CRYOGENIC CIRCU

8.00 - 12.00 GHZ CRYOGENIC CIRCU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C8012YMG-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details