DiTom Microwave, Inc. RF Circulators and Isolators D3C5964-7

Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.90 - 6.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C5964-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C5964-7-ND
RF Circulators and Isolators 2236-D3C5964-7-ND
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C5964-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C5964-7
RF and Wireless - RF Circulators and Isolators D3C5964-7
5.90 - 6.40 GHZ CIRCULATOR

5.90 - 6.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C5964-7-ND D3C5964-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details