DiTom Microwave, Inc. RF Circulators and Isolators D3C5771-1

Description
5.70 - 7.10 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.70 - 7.10 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C5771-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C5771-1-ND
RF Circulators and Isolators 2236-D3C5771-1-ND
5.70 - 7.10 GHZ CIRCULATOR

5.70 - 7.10 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C5771-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C5771-1
RF and Wireless - RF Circulators and Isolators D3C5771-1
5.70 - 7.10 GHZ CIRCULATOR

5.70 - 7.10 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C5771-1-ND D3C5771-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details