DiTom Microwave, Inc. Circulators D3C5764YMG-77K-1

Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5764YMG-77K-1
Circulators D3C5764YMG-77K-1
5.70 - 6.40 GHz Cryogenic Circulator, Op

5.70 - 6.40 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5764YMG-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details