DiTom Microwave, Inc. Circulators D3C5095YMG-4K

Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5095YMG-4K
Circulators D3C5095YMG-4K
5.10 - 9.50 GHz Cryogenic Circulator, Op

5.10 - 9.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5095YMG-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details