DiTom Microwave, Inc. Circulators D3C5080Y-4K-3

Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote
Description
5.40 - 8.50 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C5080Y-4K-3
Circulators D3C5080Y-4K-3
5.40 - 8.50 GHz Cryogenic Circulator, Op

5.40 - 8.50 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C5080Y-4K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details