Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ISOLATORS AND RF CIRCULATORS
DITOM MICROWAVE, INC.
D3C4610YMG-77K-7 -- CIRCULATORS
DiTom Microwave, Inc.
Circulators
D3C4610YMG-77K-7
Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote
Email Supplier
Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Circulators
D3C4610YMG-77K-7
Circulators
D3C4610YMG-77K-7
4.60 - 10.40 GHz Cryogenic Circulator, O
4.60 - 10.40 GHz Cryogenic Circulator, O
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
RF Isolators and RF Circulators
Product Number
D3C4610YMG-77K-7
Product Name
Circulators
Component
Circulator
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Crane Aerospace & Electronics
Isolators
2735D0080-01
Specs
Component
Isolator
Frequency Range:
11500 to 16000 MHz
Isolation
17 dB
View Details
UIY Inc.
Drop in Isolator 70 to 130MHz
UIYDI100166A
Specs
Component
Isolator
Package Size
100mm x 160mm x 40mm
Frequency Range:
70 to 130 MHz
View Details
kTB Solutions
Coaxial Isolators
NCI1622B
Specs
Component
Isolator
Frequency Range:
6000 to 18000 MHz
Isolation
9.5 dB
View Details
Smiths Interconnect, a Molex company
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
Specs
Insertion Loss
0.1200 to 0.2000 dB
Return Loss
23 dB
View Details