DiTom Microwave, Inc. Circulators D3C4080Y-77K-4

Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote
Description
4.00 - 8.00 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4080Y-77K-4
Circulators D3C4080Y-77K-4
4.00 - 8.00 GHz Cryogenic Circulator, Op

4.00 - 8.00 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4080Y-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details